OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
OR Gate IC 4 Channel 14-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC32APW/AUJ-ND | 74LVC32APW/AUJ | 74LVC32APW/AUJ | 74LVC32APW/AUJ |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR | NOT; OR | OR; OR Gate |
| Supply Voltage | 1.2V ~ 3.6V | 3.6V | 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High) | 3.6V; 1.2V ~ 3.6V |
| Inputs | 2 | 2 | ||
| Propagation Delay | 5 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |