NXP Semiconductors Gates and Inverters 74LVC32ABQ,115

Description
IC GATE OR 4CH 2-INP 14-DHVQFN
Request a Quote Datasheet
Description
IC GATE OR 4CH 2-INP 14-DHVQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 568-74LVC32ABQ,115TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
568-74LVC32ABQ,115TR-ND
Gates and Inverters 568-74LVC32ABQ,115TR-ND
IC GATE OR 4CH 2-INP 14-DHVQFN

IC GATE OR 4CH 2-INP 14-DHVQFN

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC32ABQ,115 - 106685-74LVC32ABQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC32ABQ,115
106685-74LVC32ABQ,115
Logic - Logic - Gates and Inverters - 74LVC32ABQ,115 106685-74LVC32ABQ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 106685-74LVC32ABQ,11 5 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-DHVQFN (2.5x3) Dimension: 14-VFQFN Exposed Pad Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 106685-74LVC32ABQ,115
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-DHVQFN (2.5x3)
Dimension: 14-VFQFN Exposed Pad
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 74LVC32ABQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC32ABQ,115
Gates and Inverters 74LVC32ABQ,115
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 568-74LVC32ABQ,115TR-ND 106685-74LVC32ABQ,115 74LVC32ABQ,115
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74LVC32ABQ,115 Gates and Inverters
Gate Type OR NOT; OR; OR Gate
Supply Voltage 1.2 V ~ 3.6 V
Inputs 2
Propagation Delay 3.8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad Logic IC - 705-54F00FMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
5 suppliers
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.5 ns
Operating Temperature -40 C (-40 F)
View Details
Inverters ICs - 7988982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details