Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095161-74LVC2G07GW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 6-TSSOP
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC2G07DCKR; NL27WZ07DF; NL27WZ07DFT2GH;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 095161-74LVC2G07GW |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G07GW |
| Supply Voltage (VS) | 1.65 to 5.5 volts |