NXP Semiconductors Logic IC 74LVC2G06GF/S500

Description
Product overview: 74LVC2G06GF/S500 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC2G06GF/S500 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: 74LVC2G06GF/S500 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC2G06GF/S500 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Product overview: 74LVC2G06GF/S500 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC2G06GF/S500 can be used for catalog matching and distributor lookup.

Product overview: 74LVC2G06GF/S500 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC2G06GF/S500 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC2G06GF/S500 - 815965-74LVC2G06GF/S500 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC2G06GF/S500
815965-74LVC2G06GF/S500
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC2G06GF/S500 815965-74LVC2G06GF/S500
Manufacturer: NXP Win Source Part Number: 815965-74LVC2G06GF/S 500 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 815965-74LVC2G06GF/S500
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 770-74LVC2G06GF/S500 815965-74LVC2G06GF/S500
Product Name Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC2G06GF/S500
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 9210300P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 4007A/BCA - Quarktwin Technology Ltd.
View Details
2 suppliers
Gates and Inverters - 1727-3141-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers