Manufacturer: Nexperia USA Inc.
Win Source Part Number: 198225-74LVC240ABQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-DHVQFN (4.5x 2.5)
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 198225-74LVC240ABQ |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC240ABQ |
| Package Type | Surface Mount; SMD (SMT) |