NXP Semiconductors Logic - Logic - Counters, Dividers - 74LVC161D,118 74LVC161D,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 144115-74LVC161D,118 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 150MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 144115-74LVC161D,118 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 150MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74LVC161D,118 - 144115-74LVC161D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74LVC161D,118
144115-74LVC161D,118
Logic - Logic - Counters, Dividers - 74LVC161D,118 144115-74LVC161D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 144115-74LVC161D,118 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 150MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 144115-74LVC161D,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 150MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 568-74LVC161D,118TR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
568-74LVC161D,118TR-ND
Counters, Dividers 568-74LVC161D,118TR-ND
IC SYNC 4BIT BIN COUNTER 16SOIC

IC SYNC 4BIT BIN COUNTER 16SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Logic Counters Logic Counters
Product Number 144115-74LVC161D,118 568-74LVC161D,118TR-ND
Product Name Logic - Logic - Counters, Dividers - 74LVC161D,118 Counters, Dividers
Supply Voltage 1.2 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 5962-88657042A - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 125 MHz
View Details
Johnson decade counter with 10 decoded outputs - 74HC4017D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Type Johnson
Counter Category Asynchronous
View Details
9 suppliers
CD54HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter - 5962-8989001CA - Texas Instruments
Specs
Supply Voltage 5.5
Package Type CDIP
Logic Family HCT
View Details
2 suppliers
Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details