NXP Semiconductors Logic - Logic - Gates and Inverters - 74LVC14ADB 74LVC14ADB

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 165448-74LVC14ADB Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.12 V to 0.8 V Logic Level - High: 1 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 1.2 V to 3.6 V Alternative Parts (Cross-Reference): 74LVC14ADB,118; 74LVC14ADB,112; Introduction Date: April 28, 1998 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 165448-74LVC14ADB Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.12 V to 0.8 V Logic Level - High: 1 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 1.2 V to 3.6 V Alternative Parts (Cross-Reference): 74LVC14ADB,118; 74LVC14ADB,112; Introduction Date: April 28, 1998 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC14ADB - 165448-74LVC14ADB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC14ADB
165448-74LVC14ADB
Logic - Logic - Gates and Inverters - 74LVC14ADB 165448-74LVC14ADB
Manufacturer: Nexperia USA Inc. Win Source Part Number: 165448-74LVC14ADB Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.12 V to 0.8 V Logic Level - High: 1 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 1.2 V to 3.6 V Alternative Parts (Cross-Reference): 74LVC14ADB,118; 74LVC14ADB,112; Introduction Date: April 28, 1998 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 165448-74LVC14ADB
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.12 V to 0.8 V
Logic Level - High: 1 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 1.2 V to 3.6 V
Alternative Parts (Cross-Reference): 74LVC14ADB,118; 74LVC14ADB,112;
Introduction Date: April 28, 1998
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SSOP Logic IC - 705-74LVC14ADB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Logic IC
705-74LVC14ADB
SSOP Logic IC 705-74LVC14ADB
IC HEX SCHMITT INVERTER 14-SSOP Product overview: 74LVC14ADB from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC14ADB can be used for catalog matching and distributor lookup.

IC HEX SCHMITT INVERTER 14-SSOP Product overview: 74LVC14ADB from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC14ADB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 165448-74LVC14ADB 705-74LVC14ADB
Product Name Logic - Logic - Gates and Inverters - 74LVC14ADB SSOP Logic IC
Gate Type NOT; Inverter NOT
Supply Voltage 1.2 V ~ 3.6 V
Inputs 6 6
Propagation Delay 6.4 ns 6.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F13LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - Multi-Function, Configurable - 100142DC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic Gates - 2139004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Logic - Logic - Gates and Inverters - 74ABT20D,118 - 764815-74ABT20D,118 - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5 V ~ 5.5 V
Inputs 4
View Details
6 suppliers