Manufacturer: Nexperia USA Inc.
Win Source Part Number: 27935-74LVC125AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Family Name: 74LVC125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SO
Supply Voltage - Operating: 1.2 V to 3.6 V
Alternative Parts (Cross-Reference): 74LVC125ADR2G; 74LVC125AD-Q100; 74LVC125AD-Q100J; SN74LVC125ADTE4;
Introduction Date: August 01, 1997
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 27935-74LVC125AD |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC125AD |
| Supply Voltage (VS) | 1.2 to 3.6 volts |