IC GATE AND 4CH 2-INP 14-TSSOP
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 103296-74LVC08APW,11
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.12 V to 0.8 V
Logic Level - High: 1.08 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC GATE AND 4CH 2-INP 14-TSSOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 568-74LVC08APW,118TR-ND | 103296-74LVC08APW,118 | 74LVC08APW,118 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LVC08APW,118 | Logic Gates |
| Gate Type | AND | NOT; AND; AND Gate | |
| Supply Voltage | 1.2 V ~ 3.6 V | ||
| Inputs | 2 | ||
| Propagation Delay | 4.1 ns |