Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095425-74LVC04APW
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.12 V to 0.8 V
Logic Level - High: 1.08 V to 2 V
Family Name: 74LVC04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.2 V to 3.6 V
Alternative Parts (Cross-Reference): 74LCX04MTCX_NF40 ; 74LCX04MTC_Q; HD74LVC04TELL; 74LCX04TTR;
Introduction Date: March 28, 1997
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Inverter 6-Element CMOS 14-Pin TSSOP / IC INVERTER HEX 5V TTL 14TSSOP Product overview: 74LVC04APW from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC04APW can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 095425-74LVC04APW | 705-74LVC04APW |
| Product Name | Logic - Logic - Gates and Inverters - 74LVC04APW | 5V TSSOP Logic IC |
| Gate Type | NOT; Inverter | NOT |
| Supply Voltage | 1.2 V ~ 3.6 V | |
| Logic Family | TTL; CMOS | |
| Inputs | 6 | 6 |
| Propagation Delay | 4.5 ns | 4.5 ns |