XOR (Exclusive OR) IC 4 Channel 14-SO
XOR (Exclusive OR) IC 4 Channel 14-SO
IC GATE XOR 4CH 2-INP 14SO
IC GATE XOR 4CH 2-INP 14SO
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LV86D,112-ND | 74LV86D,112 | 74LV86D,112 | 74LV86D,112 |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | XOR |
| Supply Voltage | 1V ~ 5.5V | 1V ~ 5.5V | 0.9V ~ 2V (Low), 0.3V ~ 0.8V (High) | |
| Inputs | 2 | 2 | ||
| Propagation Delay | 13 ns | |||
| Low Level Output Current (Sink) | 12 mA | 12 mA |