Manufacturer: NXP
Win Source Part Number: 198213-74LV74N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1 V to 5.5 V
Max Frequency: 110MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 198213-74LV74N |
| Product Name | Logic - Logic - Flip Flops - 74LV74N |
| Triggering | Positive-edge Triggered; Positive Edge |
| Supply Voltage | 1 V ~ 5.5 V |
| Propagation Delay | 17 ns |
| fMAX | 110 MHz |