Manufacturer: Nexperia USA Inc.
Win Source Part Number: 100713-74LV4051D,118
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 200MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 85 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 1 V to 6 V
Max Switch Time (Ton,Toff): 34ns, 29ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 2μA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
IC MUX/DEMUX 8X1 16SOIC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 100713-74LV4051D,118 | 568-74LV4051D,118TR-ND |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4051D,118 | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | |
| Features | Single-Supply | |
| Supply Voltage (VS) | 1 to 6 volts |