NXP Semiconductors Logic - Logic - Flip Flops - 74LV273DB 74LV273DB

Description
Manufacturer: NXP Win Source Part Number: 165404-74LV273DB Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 19ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 160μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 20-SSOP (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 1 V to 5.5 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 165404-74LV273DB Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 19ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 160μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 20-SSOP (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 1 V to 5.5 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LV273DB
165404-74LV273DB
Logic - Logic - Flip Flops - 74LV273DB 165404-74LV273DB
Manufacturer: NXP Win Source Part Number: 165404-74LV273DB Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 19ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 160μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 20-SSOP (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 1 V to 5.5 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 165404-74LV273DB
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 19ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 160μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 20-SSOP (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 1 V to 5.5 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 165404-74LV273DB
Product Name Logic - Logic - Flip Flops - 74LV273DB
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1 V ~ 5.5 V
Propagation Delay 19 ns
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPVCT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Flip Flops - 1370965-74LVC1G74GF,115 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65V ~ 5.5V
Propagation Delay 4.1 ns
View Details
6 suppliers