NXP Semiconductors Hard To Find - 74LV165AD 74LV165AD

Description
Manufacturer: NXP Win Source Part Number: 1132564-74LV165AD Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): SN74LV165ADR; 74LV165AD-Q100J; 74LV165AD; 74LV165D-Q100J; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1132564-74LV165AD Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): SN74LV165ADR; 74LV165AD-Q100J; 74LV165AD; 74LV165D-Q100J; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74LV165AD - 1132564-74LV165AD - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74LV165AD
1132564-74LV165AD
Hard To Find - 74LV165AD 1132564-74LV165AD
Manufacturer: NXP Win Source Part Number: 1132564-74LV165AD Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): SN74LV165ADR; 74LV165AD-Q100J; 74LV165AD; 74LV165D-Q100J; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1132564-74LV165AD
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): SN74LV165ADR; 74LV165AD-Q100J; 74LV165AD; 74LV165D-Q100J;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1132564-74LV165AD
Product Name Hard To Find - 74LV165AD
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 74195DC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
Shift Registers - 74HC597D/AU118 - Quarktwin Technology Ltd.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
Logic - Shift Registers - 74HC166PW-Q100J - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details