NXP Semiconductors DIP Logic IC 74LV14N

Description
IC HEX INV SCHMITT TRIG 14-DIP Product overview: 74LV14N from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV14N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC HEX INV SCHMITT TRIG 14-DIP Product overview: 74LV14N from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV14N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Logic IC - 705-74LV14N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Logic IC
705-74LV14N
DIP Logic IC 705-74LV14N
IC HEX INV SCHMITT TRIG 14-DIP Product overview: 74LV14N from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV14N can be used for catalog matching and distributor lookup.

IC HEX INV SCHMITT TRIG 14-DIP Product overview: 74LV14N from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV14N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LV14N - 198208-74LV14N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LV14N
198208-74LV14N
Logic - Logic - Gates and Inverters - 74LV14N 198208-74LV14N
Manufacturer: NXP Win Source Part Number: 198208-74LV14N Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 15ns @ 3.3V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.3 V to 1.1 V Logic Level - High: 1.4 V to 3.85 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 198208-74LV14N
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 15ns @ 3.3V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.3 V to 1.1 V
Logic Level - High: 1.4 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-74LV14N 198208-74LV14N
Product Name DIP Logic IC Logic - Logic - Gates and Inverters - 74LV14N
Inputs 6 6
Propagation Delay 15 ns 15 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; Tube/Rail DIP; Other; 14-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4012BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 1727-74AHC1GU04GZYLDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details