IC GATE NAND 4CH 2-INP 14SO
NAND Gate IC 4 Channel 14-SO
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 74LV03D,112 | 74LV03D,112 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Supply Voltage | 1V ~ 5.5V |