XOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 102161-74HCT86PW,118
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 32ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74HCT86T14-13; 74HCT86PW; 74HCT86PW,112;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC GATE XOR Product overview: 74HCT86PW,118 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT86PW,118 can be used for catalog matching and distributor lookup.
IC XOR 4-CIR 2-IN 14-TSSOP
IC GATE XOR
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HCT86PW,118 | 102161-74HCT86PW,118 | 705-74HCT86PW,118 | 568-74HCT86PW,118TR-ND | 74HCT86PW,118 | 74HCT86PW,118 |
| Product Name | Logic - Logic - Gates and Inverters - 74HCT86PW,118 | Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; XOR | NOT; XOR; XOR (Exclusive OR) | XOR | XOR | ||
| Logic Family | CMOS | |||||
| IC Package Type | Other; SOT402 | SOP; SSOP; TSSOP; Other; 14-TSSOP | Other; Bulk | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | ||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||||
| Inputs | 2 | 2 |