Manufacturer: NXP
Win Source Part Number: 198193-74HCT86N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 32ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
XOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDIP14
IC GATE XOR 4CH 2-INP 14-DIP Product overview: 74HCT86N from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT86N can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-DIP
IC GATE XOR 4CH 2-INP 14DIP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 198193-74HCT86N | 74HCT86N | 705-74HCT86N | 74HCT86N | 74HCT86N |
| Product Name | Logic - Logic - Gates and Inverters - 74HCT86N | DIP Logic IC | Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | OR; XOR | XOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |
| Propagation Delay | 32 ns | 32 ns | 32 ns | ||
| Low Level Output Current (Sink) | 4 mA |