NXP Semiconductors Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT86D,652

Description
Win Source Part Number: 1258190-74HCT86D,652 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: NXP Semiconductors Other Names: 2156-74HCT86D,652-95 4 Base Product Number: 74HCT86
Request a Quote Datasheet
Description
Win Source Part Number: 1258190-74HCT86D,652 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: NXP Semiconductors Other Names: 2156-74HCT86D,652-95 4 Base Product Number: 74HCT86
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258190-74HCT86D,652 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258190-74HCT86D,652
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258190-74HCT86D,652
Win Source Part Number: 1258190-74HCT86D,652 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: NXP Semiconductors Other Names: 2156-74HCT86D,652-95 4 Base Product Number: 74HCT86

Win Source Part Number: 1258190-74HCT86D,652
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: NXP Semiconductors
Other Names: 2156-74HCT86D,652-954
Base Product Number: 74HCT86

Buy Now Datasheet
Gates and Inverters - 74HCT86D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT86D,652
Gates and Inverters 74HCT86D,652
IC Channel

IC Channel

Buy Now Datasheet
Fort Worth, TX, USA
QUAD 2-INPUT EXCLUSIVE-OR GATE
70012237
QUAD 2-INPUT EXCLUSIVE-OR GATE 70012237
QUAD 2-INPUT EXCLUSIVE-OR GATE

QUAD 2-INPUT EXCLUSIVE-OR GATE

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1258190-74HCT86D,652 74HCT86D,652 70012237
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters QUAD 2-INPUT EXCLUSIVE-OR GATE
Gate Type NOT XOR
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 9210300P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Gates and Inverters - 1727-74AHC04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details