NXP Semiconductors Logic - Logic - Comparators - 74HCT85N,652 74HCT85N,652

Description
Manufacturer: NXP Win Source Part Number: 1008854-74HCT85N,652 Packaging: Tube/Rail Type: Magnitude Comparator Mounting: Through Hole Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 44ns @ 4.5V, 50pF Current - Quiescent: 8μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1008854-74HCT85N,652 Packaging: Tube/Rail Type: Magnitude Comparator Mounting: Through Hole Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 44ns @ 4.5V, 50pF Current - Quiescent: 8μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - 74HCT85N,652 - 1008854-74HCT85N,652 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - 74HCT85N,652
1008854-74HCT85N,652
Logic - Logic - Comparators - 74HCT85N,652 1008854-74HCT85N,652
Manufacturer: NXP Win Source Part Number: 1008854-74HCT85N,652 Packaging: Tube/Rail Type: Magnitude Comparator Mounting: Through Hole Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 44ns @ 4.5V, 50pF Current - Quiescent: 8μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1008854-74HCT85N,652
Packaging: Tube/Rail
Type: Magnitude Comparator
Mounting: Through Hole
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 44ns @ 4.5V, 50pF
Current - Quiescent: 8μA
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4BIT Linear Comparator IC
692-74HCT85N,652
4BIT Linear Comparator IC 692-74HCT85N,652
IC COMPARATOR MAG 4BIT 16DIP Product overview: 74HCT85N,652 from NXP Semiconductors is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 4BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-74HCT85N,652 can be used for catalog matching and distributor lookup.

IC COMPARATOR MAG 4BIT 16DIP Product overview: 74HCT85N,652 from NXP Semiconductors is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 4BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-74HCT85N,652 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - 74HCT85N,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
74HCT85N,652
Comparators 74HCT85N,652
Magnitude Comparator Bit Active High Output AB 16-DIP

Magnitude Comparator Bit Active High Output AB 16-DIP

Buy Now Datasheet
Logic - Comparators - 74HCT85N,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
74HCT85N,652
Logic - Comparators 74HCT85N,652
IC COMPARATOR MAGNITUDE 4B 16DIP

IC COMPARATOR MAGNITUDE 4B 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1008854-74HCT85N,652 692-74HCT85N,652 74HCT85N,652 74HCT85N,652
Product Name Logic - Logic - Comparators - 74HCT85N,652 4BIT Linear Comparator IC Comparators Logic - Comparators
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT119AMD - Micross Components, Inc.
Micross Components, Inc.
View Details
LM239A-Q1 Automotive Catalog Quad Differential Comparator - LM239AQDRQ1 - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2 to 36 volts
VOS 2.5 millivolts
View Details
6 suppliers