NXP Semiconductors FIFOs Memory 74HCT7403D,512

Description
Asynchronous, Synchronous FIFO 256 (64 x 4) Uni-Directional 30MHz 61ns 16-SO
Request a Quote Datasheet
Description
Asynchronous, Synchronous FIFO 256 (64 x 4) Uni-Directional 30MHz 61ns 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 74HCT7403D,512-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
74HCT7403D,512-ND
FIFOs Memory 74HCT7403D,512-ND
Asynchronous, Synchronous FIFO 256 (64 x 4) Uni-Directional 30MHz 61ns 16-SO

Asynchronous, Synchronous FIFO 256 (64 x 4) Uni-Directional 30MHz 61ns 16-SO

Buy Now Datasheet
Logic - Logic - FIFOs Memory - 74HCT7403D,512 - 765537-74HCT7403D,512 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 74HCT7403D,512
765537-74HCT7403D,512
Logic - Logic - FIFOs Memory - 74HCT7403D,512 765537-74HCT7403D,512
Manufacturer: NXP Win Source Part Number: 765537-74HCT7403D,51 2 Series: 74HCT Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 30MHz Function: Asynchronous, Synchronous Memory Size: 256 (64 x 4) Access Time: 61ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Maximum Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 765537-74HCT7403D,512
Series: 74HCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 30MHz
Function: Asynchronous, Synchronous
Memory Size: 256 (64 x 4)
Access Time: 61ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Maximum Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - 74HCT7403D,512 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
74HCT7403D,512
FIFOs Memory 74HCT7403D,512
Asynchronous, Synchronous FIFO 256 (64 x 4) Uni-Directional 30MHz 61ns 16-SO

Asynchronous, Synchronous FIFO 256 (64 x 4) Uni-Directional 30MHz 61ns 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 74HCT7403D,512 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
74HCT7403D,512
Integrated Circuits (ICs) - Logic - FIFOs Memory 74HCT7403D,512
IC FIFO ASYNC/SYNC 64X4 16SO

IC FIFO ASYNC/SYNC 64X4 16SO

Supplier's Site
Logic - FIFOs Memory - 74HCT7403D,512 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
74HCT7403D,512
Logic - FIFOs Memory 74HCT7403D,512
IC FIFO REGISTER 64X4 3ST 16SOIC

IC FIFO REGISTER 64X4 3ST 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 74HCT7403D,512-ND 765537-74HCT7403D,512 74HCT7403D,512 74HCT7403D,512 74HCT7403D,512
Product Name FIFOs Memory Logic - Logic - FIFOs Memory - 74HCT7403D,512 FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory
Data Rate 30 MHz 30 MHz 30 MHz 30 MHz
Access Time 61 ns 61 ns 61 ns 61 ns 61 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 256 kbits 0 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CY7C425-20JCT - 916495-CY7C425-20JCT - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.43x13.97)
View Details
2 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers