Asynchronous, Synchronous FIFO 576 (64 x 9) Uni-Directional 29MHz 40ns 28-SO
IC 9X64 FIFO REGISTER 3ST 28SOIC
Asynchronous, Synchronous FIFO 576 (64 x 9) Uni-Directional 29MHz 40ns 28-SO
IC FIFO ASYNC/SYNC 64X9 28SO
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 74HCT7030D,118-ND | 74HCT7030D,118 | 74HCT7030D,118 | 74HCT7030D,118 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 29 MHz | 29 MHz | 29 MHz | |
| Access Time | 40 ns | 40 ns | 40 ns | 40 ns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |