The 74HCT4538N is a dual retriggerable precision monostable multivibrator in a DIP16 plastic dual in-line package with 16 leads and a 300 mil body width. It operates over a temperature range of -40°C to +125°C and complies with JEDEC standard no. 7A. Each multivibrator can be triggered by either rising or falling edges, with output pulse width determined by external resistor and capacitor components according to the formula t_W = 0.7·R_EXT·C_EXT. Active LOW direct reset inputs override operation. Schmitt trigger inputs tolerate slow rise and fall times. The device offers ESD protection exceeding 2000V for HBM and 200V for MM.
IC DUAL RETRIG MULTIVIB 16DIP Product overview: 74HCT4538N from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-74HCT4538N can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 711-74HCT4538N |
| Product Name | Dual Logic IC |
| Propagation Delay | 35 ns |