NXP Semiconductors Multivibrators 74HCT4538DB118

Description
Monostable Multivibrator 35 ns 16-SSOP
Datasheet
Description
Monostable Multivibrator 35 ns 16-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 74HCT4538DB118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74HCT4538DB118
Multivibrators 74HCT4538DB118
Monostable Multivibrator 35 ns 16-SSOP

Monostable Multivibrator 35 ns 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74HCT4538DB118 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
74HCT4538DB118
Integrated Circuits (ICs) - Logic - Multivibrators 74HCT4538DB118
NOW NEXPERIA 74HCT4538DB MONOSTA

NOW NEXPERIA 74HCT4538DB MONOSTA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 74HCT4538DB118 74HCT4538DB118
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD4047BK - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Family / Base Number Nexperia - 29AC1137 - Newark, An Avnet Company
Specs
Supply Voltage 6V
Package Type Other; TSSOP
Number of Pins 16
View Details
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
Dual Pulse Stretcher/Multivibrator - 675T/C - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details