NXP Semiconductors Multivibrators 74HCT4538112

Description
Monostable Multivibrator 35 ns 16-SO
Datasheet
Description
Monostable Multivibrator 35 ns 16-SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 74HCT4538112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74HCT4538112
Multivibrators 74HCT4538112
Monostable Multivibrator 35 ns 16-SO

Monostable Multivibrator 35 ns 16-SO

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Monostable Multivibrators
Product Number 74HCT4538112
Product Name Multivibrators
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

CD4098B CMOS Dual Monostable Multivibrator - CD4098BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
Multivibrators - 1727-74HC123BQ-Q100,115TR-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Number of Pins 16
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic - Multivibrators - MC14538BD - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual Pulse Stretcher/Multivibrator - 675T/C - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details