NXP Semiconductors Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74HCT4515D,653

Description
IC DECODER/DEMUX 1X4:16 24SO
Description
IC DECODER/DEMUX 1X4:16 24SO
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT4515D,653 is a 4-to-16 line decoder/demultiplexer featuring input latches and inverting outputs. It is designed for high-speed applications and is pin compatible with the "4515" of the "4000B" series. The device operates with a supply voltage of 5 V and has a typical propagation delay of 25 ns for HC and 26 ns for HCT types under specified conditions. This component includes four binary weighted address inputs (A0 to A3), a latch enable input (LE), and an active LOW enable input (E). When LE is HIGH, the output is determined by the address inputs, while a LOW on LE stores the last data present at the inputs. The outputs are mutually exclusive and active LOW, making it suitable for applications requiring demultiplexing functionality. The 74HCT4515D,653 is categorized under MSI (Medium Scale Integration) and has standard output capability. It is compliant with JEDEC standard no. 7A, ensuring reliability in various applications. This product is ideal for engineers looking for a robust solution for decoding and demultiplexing tasks in digital circuits.

Datasheet Summary
Powered by GS/AI

The 74HCT4515D,653 is a 4-to-16 line decoder/demultiplexer featuring input latches and inverting outputs. It is designed for high-speed applications and is pin compatible with the "4515" of the "4000B" series. The device operates with a supply voltage of 5 V and has a typical propagation delay of 25 ns for HC and 26 ns for HCT types under specified conditions. This component includes four binary weighted address inputs (A0 to A3), a latch enable input (LE), and an active LOW enable input (E). When LE is HIGH, the output is determined by the address inputs, while a LOW on LE stores the last data present at the inputs. The outputs are mutually exclusive and active LOW, making it suitable for applications requiring demultiplexing functionality. The 74HCT4515D,653 is categorized under MSI (Medium Scale Integration) and has standard output capability. It is compliant with JEDEC standard no. 7A, ensuring reliability in various applications. This product is ideal for engineers looking for a robust solution for decoding and demultiplexing tasks in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HCT4515D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74HCT4515D,653
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74HCT4515D,653
IC DECODER/DEMUX 1X4:16 24SO

IC DECODER/DEMUX 1X4:16 24SO

Supplier's Site
Signal Switches, Multiplexers, Decoders - 74HCT4515D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74HCT4515D,653
Signal Switches, Multiplexers, Decoders 74HCT4515D,653
Decoder/Demultiplexe r 1 x 4:16 24-SO

Decoder/Demultiplexer 1 x 4:16 24-SO

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 74HCT4515D,653 74HCT4515D,653
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Operating Current 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV16210VRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 48-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Dual 4-input multiplexer; 3-state - 74HC253BQ-Q100X - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0
View Details
3 suppliers
 - 54LS353DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details