1 Circuit IC Switch 8:1 120Ohm 20-DIP
IC MUX 8:1 120OHM 20DIP Product overview: 74HCT4351N,112 from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HCT4351N,112 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 120Ohm 20-DIP
IC MUX/DEMUX 8X1 20DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 74HCT4351N,112-ND | 747-74HCT4351N,112 | 74HCT4351N,112 | 74HCT4351N,112 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 120OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | |||
| Supply Voltage (VS) | 1 to 5.5 volts | |||
| Ron | 120 ohms | 6 ohms | 120 ohms | 6 ohms |
| Bandwidth | 170 MHz | 170 MHz | 170 MHz | 170 MHz |
| tON | 35 ns |