NXP Semiconductors Hard To Find - 74HCT4094DB 74HCT4094DB

Description
Manufacturer: NXP Win Source Part Number: 1132240-74HCT4094DB Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1132240-74HCT4094DB Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74HCT4094DB - 1132240-74HCT4094DB - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74HCT4094DB
1132240-74HCT4094DB
Hard To Find - 74HCT4094DB 1132240-74HCT4094DB
Manufacturer: NXP Win Source Part Number: 1132240-74HCT4094DB Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1132240-74HCT4094DB
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1132240-74HCT4094DB
Product Name Hard To Find - 74HCT4094DB
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74LVC594APW,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.65V ~ 3.6V
Output Characteristics Push-Pull
View Details
4 suppliers
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
Logic - Shift Registers - 74FCT163374CPAG8 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details