NXP Semiconductors Hard To Find - 74HCT4094D 74HCT4094D

Description
Manufacturer: NXP Win Source Part Number: 1132239-74HCT4094D Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1132239-74HCT4094D Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74HCT4094D - 1132239-74HCT4094D - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74HCT4094D
1132239-74HCT4094D
Hard To Find - 74HCT4094D 1132239-74HCT4094D
Manufacturer: NXP Win Source Part Number: 1132239-74HCT4094D Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1132239-74HCT4094D
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1132239-74HCT4094D
Product Name Hard To Find - 74HCT4094D
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HC4094D/C4J - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details
Shift Registers - 9338PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details