IC SWITCH QUAD 1X1 14DIP Product overview: 74HCT4066N from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HCT4066N can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 198188-74HCT4066N
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 3 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 20 Ohm (Typ)
Case / Package: 14-DIP
Single Supply Voltage (V+): 4.5 V to 5.5 V
Max Switch Time (Ton,Toff): 44ns, 30ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-74HCT4066N | 198188-74HCT4066N |
| Product Name | Quad Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4066N |
| Ron | 3.00E-6 ohms | |
| Bandwidth | 200 MHz | 200 MHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | Tube/Rail | DIP; 14-DIP |