NXP Semiconductors Logic - Logic - Counters, Dividers - 74HCT4059D 74HCT4059D

Description
Manufacturer: NXP Win Source Part Number: 090400-74HCT4059D Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-N Number of Elements: 1 Number of Bits per Element: 16 Trigger Type: Positive Edge Direction: Down Reset: Asynchronous Timing: Synchronous Count Rate: 36MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 24-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 090400-74HCT4059D Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-N Number of Elements: 1 Number of Bits per Element: 16 Trigger Type: Positive Edge Direction: Down Reset: Asynchronous Timing: Synchronous Count Rate: 36MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 24-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74HCT4059D - 090400-74HCT4059D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74HCT4059D
090400-74HCT4059D
Logic - Logic - Counters, Dividers - 74HCT4059D 090400-74HCT4059D
Manufacturer: NXP Win Source Part Number: 090400-74HCT4059D Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-N Number of Elements: 1 Number of Bits per Element: 16 Trigger Type: Positive Edge Direction: Down Reset: Asynchronous Timing: Synchronous Count Rate: 36MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 24-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 090400-74HCT4059D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-N
Number of Elements: 1
Number of Bits per Element: 16
Trigger Type: Positive Edge
Direction: Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 36MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 090400-74HCT4059D
Product Name Logic - Logic - Counters, Dividers - 74HCT4059D
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 1727-2013-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction UP
View Details
5 suppliers
SN74AS869 Synchronous 8-Bit Up/Down Counters - SN74AS869DW - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
Logic - Counters, Dividers - 74HC40103DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction DOWN
Clock Frequency 32 MHz
View Details