NXP Semiconductors Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4051D 74HCT4051D

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 094420-74HCT4051D Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 120 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 4.5 V to 5.5 V Dual Supply Voltage(V±): ±1 V to 5 V Max Switch Time (Ton,Toff): 39ns, 32ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 400nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 094420-74HCT4051D Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 120 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 4.5 V to 5.5 V Dual Supply Voltage(V±): ±1 V to 5 V Max Switch Time (Ton,Toff): 39ns, 32ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 400nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4051D - 094420-74HCT4051D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4051D
094420-74HCT4051D
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4051D 094420-74HCT4051D
Manufacturer: Nexperia USA Inc. Win Source Part Number: 094420-74HCT4051D Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 120 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 4.5 V to 5.5 V Dual Supply Voltage(V±): ±1 V to 5 V Max Switch Time (Ton,Toff): 39ns, 32ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 400nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 094420-74HCT4051D
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 180MHz
Channel-to-Channel Matching (ΔRon): 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 120 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 4.5 V to 5.5 V
Dual Supply Voltage(V±): ±1 V to 5 V
Max Switch Time (Ton,Toff): 39ns, 32ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 400nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 094420-74HCT4051D
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4051D
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data