NXP Semiconductors Clock Generators, PLLs, Frequency Synthesizers 74HCT4046AD,118

Description
IC PLL W/VCO 16SOIC
Request a Quote Datasheet
Description
IC PLL W/VCO 16SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 568-74HCT4046AD,118TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
568-74HCT4046AD,118TR-ND
Clock Generators, PLLs, Frequency Synthesizers 568-74HCT4046AD,118TR-ND
IC PLL W/VCO 16SOIC

IC PLL W/VCO 16SOIC

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-74HCT4046AD,118
Clock and Timing IC 728-74HCT4046AD,118
NEXPERIA 74HCT4046AD - PLL FREQU Product overview: 74HCT4046AD,118 from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-74HCT4046AD,118 can be used for catalog matching and distributor lookup.

NEXPERIA 74HCT4046AD - PLL FREQU Product overview: 74HCT4046AD,118 from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-74HCT4046AD,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046AD,118
103867-74HCT4046AD,118
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046AD,118 103867-74HCT4046AD,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 103867-74HCT4046AD,1 18 Packaging: Reel - TR Type: Phase Lock Loop (PLL) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Maximum Input Frequency: 21MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 103867-74HCT4046AD,118
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 21MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046AD,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
74HCT4046AD,118
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 74HCT4046AD,118
NEXPERIA 74HCT4046AD - PLL FREQU

NEXPERIA 74HCT4046AD - PLL FREQU

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 568-74HCT4046AD,118TR-ND 728-74HCT4046AD,118 103867-74HCT4046AD,118 74HCT4046AD,118
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046AD,118 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface Clock Clock
Package Type Bulk Surface Mount; 16-SO
Unlock Full Specs
to access all available technical data