Manufacturer: NXP
Win Source Part Number: 198184-74HCT393N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 107MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Logic Counters |
| Product Number | 198184-74HCT393N |
| Product Name | Logic - Logic - Counters, Dividers - 74HCT393N |
| Supply Voltage | 4.5 V ~ 5.5 V |