The 74HCT373PW is an octal D-type transparent latch featuring 3-state outputs, designed for use in various digital applications. It includes latch enable (LE) and output enable (OE) inputs, allowing for flexible data handling. When LE is HIGH, the latches are transparent, meaning the outputs reflect the inputs in real-time. Conversely, when LE is LOW, the latches hold the last input state prior to the transition. The OE input can place the outputs in a high-impedance state without affecting the latch state. This device operates over a wide supply voltage range of 2.0 V to 6.0 V and is characterized by low power dissipation and high noise immunity. It is compliant with JEDEC standards and features ESD protection exceeding 2000 V for HBM and 200 V for MM. The 74HCT373PW is available in a TSSOP20 package, suitable for applications requiring compact design, and is specified for operation in temperatures ranging from -40 °C to +125 °C.
IC D-TYPE TRANSP 1:8 20-TSSOP
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Latches | Logic Latches |
| Product Number | 568-74HCT373PW,112-ND | 74HCT373PW,112 |
| Product Name | Latches | Latches |
| Latch Type | Transparent-D | |
| Output Characteristics | 3-State | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V |
| Low-level Output Current (Sink) | 6 mA |