Manufacturer: Nexperia USA Inc.
Win Source Part Number: 126285-74HCT367DB,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 126285-74HCT367DB,118 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT367DB,118 |
| Supply Voltage (VS) | 4.5 to 5.5 volts |