OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE OR
OR Gate IC 4 Channel 14-SSOP
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HCT32DB,112 | 74HCT32DB,112 | 74HCT32DB,112 | 74HCT32DB,112 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR; OR Gate | ||
| Logic Family | CMOS | |||
| IC Package Type | SOP; SSOP; Other; SSOP | SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V |