OR Gate IC 4 Channel 14-SO
IC GATE OR 4CH 2-INP 14SO
IC GATE OR 4CH 2-INP 14SO
OR Gate IC 4 Channel 14-SO
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HCT32D/AUJ-ND | 74HCT32D/AUJ | 74HCT32D/AUJ | 74HCT32D/AUJ |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | NOT; OR | OR | OR; OR Gate |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Inputs | 2 | 2 | ||
| Propagation Delay | 24 ns | |||
| Low Level Output Current (Sink) | 4 mA | 5.2 mA |