XOR Gate, HCT Series, 2-Func, 2-Input, CMOS, PDSO8
IC GATE XOR
XOR (Exclusive OR) IC 2 Channel 8-XSON (2x3)
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HCT2G86GD,125 | 74HCT2G86GD,125 | 74HCT2G86GD,125 | 74HCT2G86GD,125 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; XOR | XOR; XOR (Exclusive OR) | ||
| Logic Family | CMOS | |||
| IC Package Type | Other; SOLCC8 | Other; 8-XFDFN | ||
| Supply Voltage | 4.5V ~ 5.5V |