Manufacturer: NXP
Win Source Part Number: 094065-74HCT244D
Packaging: Bulk
Operating Temp Range: -40C to 125C
Mounting: Surface Mount
Pin Count: 20
Operating Temperature Classification: Automotive
Rad Hardened: No
Technology: CMOS
Package Type: SO
Polarity: Non-Inverting
Number of Elements: 2
Number of Inputs: 8
Output Type: 3-State
Operating Supply Voltage (Max): 5.5 V
Operating Supply Voltage (Min): 4.5 V
Operating Supply Voltage (Typ): 5 V
Number of Channels: 8
Logical Function: Buffer/Line Driver
Propagation Delay Time: 45 ns
High Level Output Current: -6 mA
Number of Outputs: 8
Low Level Output Current: 6 mA
Logic Family: HCT
Quiescent Current: 8 uA
Family Name: 74HCT244
Alternative Parts (Cross-Reference): 74HCT244D-Q100; 74HCT244D-Q100,118; CD74HCT244M96E4;
Introduction Date: December 01, 1990
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Signal Processing
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 094065-74HCT244D |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT244D |
| Number of Pins | 20 |