IC BUFF 4.5V/5.5V 20-DHVQFN
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 113647-74HCT244BQ,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-DHVQFN (4.5x 2.5)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 568-74HCT244BQ,115TR-ND | 113647-74HCT244BQ,115 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT244BQ,115 |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |