Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Manufacturer: NXP
Win Source Part Number: 113824-74HCT191D,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 39MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Automotive
IC BINARY COUNTER 4-BIT 16SO
IC COUNTER UP/DOWN SYNC 16SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74HCT191D,653-ND | 113824-74HCT191D,653 | 74HCT191D,653 | 74HCT191D,653 | 74HCT191D,653 |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - 74HCT191D,653 | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Synchronous | Synchronous | |||
| Counter Direction | Bidirectional | UP; DOWN; Bidirectional | |||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | 16-SO | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |