NXP Semiconductors Logic - Logic - Shift Registers - 74HCT166N 74HCT166N

Description
Manufacturer: NXP Win Source Part Number: 1132044-74HCT166N Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): CD74HCT166E; 74HCT166N,652; CD74HCT166ME4; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1132044-74HCT166N Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): CD74HCT166E; 74HCT166N,652; CD74HCT166ME4; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74HCT166N - 1132044-74HCT166N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74HCT166N
1132044-74HCT166N
Logic - Logic - Shift Registers - 74HCT166N 1132044-74HCT166N
Manufacturer: NXP Win Source Part Number: 1132044-74HCT166N Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): CD74HCT166E; 74HCT166N,652; CD74HCT166ME4; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1132044-74HCT166N
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): CD74HCT166E; 74HCT166N,652; CD74HCT166ME4;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1132044-74HCT166N
Product Name Logic - Logic - Shift Registers - 74HCT166N
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 5491ADM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 14-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Shift Registers - 74LV165APW/S911J - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Complementary
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details