NXP Semiconductors Hard To Find - 74HCT165D 74HCT165D

Description
Manufacturer: NXP Win Source Part Number: 1132039-74HCT165D Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1132039-74HCT165D Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74HCT165D - 1132039-74HCT165D - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74HCT165D
1132039-74HCT165D
Hard To Find - 74HCT165D 1132039-74HCT165D
Manufacturer: NXP Win Source Part Number: 1132039-74HCT165D Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1132039-74HCT165D
Manufacturer Homepage: www.nxp.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1132039-74HCT165D
Product Name Hard To Find - 74HCT165D
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74AHC595PW,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 7494PC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-DIP (0.300, 7.62mm)
View Details
2 suppliers
 - 29520ALM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CLCC
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details