NXP Semiconductors Logic - Logic - Counters, Dividers - 74HCT161D,653 74HCT161D,653

Description
Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Request a Quote Datasheet
Description
Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HCT161D,653 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - 74HCT161D,653 - 111865-74HCT161D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74HCT161D,653
111865-74HCT161D,653
Logic - Logic - Counters, Dividers - 74HCT161D,653 111865-74HCT161D,653
Manufacturer: NXP Win Source Part Number: 111865-74HCT161D,653 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 41MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 111865-74HCT161D,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 41MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 568-11037-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
568-11037-2-ND
Counters, Dividers 568-11037-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Logic - Counters, Dividers - 74HCT161D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HCT161D,653
Logic - Counters, Dividers 74HCT161D,653
IC SYNC 4BIT BINARY COUNT 16SOIC

IC SYNC 4BIT BINARY COUNT 16SOIC

Supplier's Site Datasheet
Counters, Dividers - 74HCT161D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HCT161D,653
Counters, Dividers 74HCT161D,653
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HCT161D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HCT161D,653
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HCT161D,653
IC BINARY COUNTER 4-BIT 16SO

IC BINARY COUNTER 4-BIT 16SO

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HCT161D,653 111865-74HCT161D,653 568-11037-2-ND 74HCT161D,653 74HCT161D,653 74HCT161D,653
Product Name Logic - Logic - Counters, Dividers - 74HCT161D,653 Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous
Counter Direction UP UP UP
Package Type SOP; SOP 16-SO SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BM96G4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
Logic Case Style Nexperia - 24AC3152 - Newark, An Avnet Company
Specs
Package Type SOIC
Number of Pins 16
View Details
Logic - Counters, Dividers - 74HC4020DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 109 MHz
View Details