NXP Semiconductors Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT154N 74HCT154N

Description
Manufacturer: NXP Win Source Part Number: 1132017-74HCT154N Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Signal Processing
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1132017-74HCT154N Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Signal Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT154N - 1132017-74HCT154N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT154N
1132017-74HCT154N
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT154N 1132017-74HCT154N
Manufacturer: NXP Win Source Part Number: 1132017-74HCT154N Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Signal Processing

Manufacturer: NXP
Win Source Part Number: 1132017-74HCT154N
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Signal Processing

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74HCT154N
Analog Switch and Multiplexer IC 743-74HCT154N
4-to-16 line decoder/demultiplexe r Product overview: 74HCT154N from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HCT154N can be used for catalog matching and distributor lookup.

4-to-16 line decoder/demultiplexer Product overview: 74HCT154N from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HCT154N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1132017-74HCT154N 743-74HCT154N
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT154N Analog Switch and Multiplexer IC
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GW,165-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 5.5 volts
View Details
3 suppliers
Quad 40MHz 18V SOIC Analog Switch and Multiplexer IC - 747-CD4016BM96G4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts
Bandwidth 40 MHz
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1913419P - RS Components, Ltd.
Specs
Package Type SO-16
Number of Pins 16
View Details