NXP Semiconductors Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74HCT151N,652

Description
Multiplexer, HCT Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDIP16
Request a Quote Datasheet
Description
Multiplexer, HCT Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HCT151N,652 - Rochester Electronics
Newburyport, MA, United States
Multiplexer, HCT Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDIP16

Multiplexer, HCT Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HCT151N,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74HCT151N,652
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74HCT151N,652
IC MULTIPLEXER 1 X 8:1 16DIP

IC MULTIPLEXER 1 X 8:1 16DIP

Supplier's Site
Signal Switches, Multiplexers, Decoders - 74HCT151N,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74HCT151N,652
Signal Switches, Multiplexers, Decoders 74HCT151N,652
Multiplexer 1 x 8:1 16-DIP

Multiplexer 1 x 8:1 16-DIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 74HCT151N,652 74HCT151N,652 74HCT151N,652
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Output Characteristics Complementary Output
Package Type DIP; DIP DIP; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54151A/BFA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
Signal Switches, Multiplexers, Decoders - 74HCT153PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74LS49PC - Acme Chip Technology Co., Limited
Specs
Package Type 14-PDIP
Operating Current 0.2500 mA
View Details