NXP Semiconductors Signal Switches, Multiplexers, Decoders 74HCT151D,653

Description
IC MULTIPLEXER 1 X 8:1 16-SO
Request a Quote Datasheet
Description
IC MULTIPLEXER 1 X 8:1 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 568-74HCT151D,653TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
568-74HCT151D,653TR-ND
Signal Switches, Multiplexers, Decoders 568-74HCT151D,653TR-ND
IC MULTIPLEXER 1 X 8:1 16-SO

IC MULTIPLEXER 1 X 8:1 16-SO

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT151D,653 - 132630-74HCT151D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT151D,653
132630-74HCT151D,653
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT151D,653 132630-74HCT151D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 132630-74HCT151D,653 Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 132630-74HCT151D,653
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 568-74HCT151D,653TR-ND 132630-74HCT151D,653
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT151D,653
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

4-bit bus switch - 74CBTLV3125PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers
Analog Switch and Multiplexer IC - 743-9311DC - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0.0 C (32 F)
Package Type Bulk
View Details
2 suppliers