NXP Semiconductors SCHMITT-TRIGGER; SO14; HEX INVERTING SCHMITT TRIGGER LOGIC; 5.0 V (TYP.); 500MW 74HCT14D,652

Description
Supply 5.0 V (Typ.), -40 to +125°C, Input rise and fall time 6 ns, Hex inverting Schmitt trigger Wave and pulse shapers Astable multivibrators Monostable multivibrators. Complies with JEDEC standard no. 7A ESD protection The 74HCT14 Series are high-speed Si-gate CMOS devices and are pin compatible with low power Scottky TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A. The 74HC14 and 74HCT14 provide six inverting buffers with Schmitt trigger act
Description
Supply 5.0 V (Typ.), -40 to +125°C, Input rise and fall time 6 ns, Hex inverting Schmitt trigger Wave and pulse shapers Astable multivibrators Monostable multivibrators. Complies with JEDEC standard no. 7A ESD protection The 74HCT14 Series are high-speed Si-gate CMOS devices and are pin compatible with low power Scottky TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A. The 74HC14 and 74HCT14 provide six inverting buffers with Schmitt trigger act

Suppliers

Company
Product
Description
Supplier Links
SCHMITT-TRIGGER; SO14; HEX INVERTING SCHMITT TRIGGER LOGIC; 5.0 V (TYP.); 500MW - 70012362 - Allied Electronics, Inc.
Fort Worth, TX, USA
SCHMITT-TRIGGER; SO14; HEX INVERTING SCHMITT TRIGGER LOGIC; 5.0 V (TYP.); 500MW
70012362
SCHMITT-TRIGGER; SO14; HEX INVERTING SCHMITT TRIGGER LOGIC; 5.0 V (TYP.); 500MW 70012362
Supply 5.0 V (Typ.), -40 to +125°C, Input rise and fall time 6 ns, Hex inverting Schmitt trigger Wave and pulse shapers Astable multivibrators Monostable multivibrators. Complies with JEDEC standard no. 7A ESD protection The 74HCT14 Series are high-speed Si-gate CMOS devices and are pin compatible with low power Scottky TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A. The 74HC14 and 74HCT14 provide six inverting buffers with Schmitt trigger act

Supply 5.0 V (Typ.), -40 to +125°C, Input rise and fall time 6 ns, Hex inverting Schmitt trigger

  • Wave and pulse shapers
  • Astable multivibrators
  • Monostable multivibrators.
  • Complies with JEDEC standard no. 7A
  • ESD protection
    The 74HCT14 Series are high-speed Si-gate CMOS devices and are pin compatible with low power Scottky TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A. The 74HC14 and 74HCT14 provide six inverting buffers with Schmitt trigger act
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Logic Gates
Product Number 70012362
Product Name SCHMITT-TRIGGER; SO14; HEX INVERTING SCHMITT TRIGGER LOGIC; 5.0 V (TYP.); 500MW
Gate Type NOT
Logic Family TTL; CMOS
Inputs 1
Features Schmitt Trigger
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC58J/B - Rochester Electronics
Specs
Gate Type AND; OR
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Logic - Gates and Inverters - 74AHC2G08GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT; AND
Supply Voltage 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic Gates - 2222714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details